Capital Lighting, Inc. 20362-SAT/OPL Exterior -Wall Mt./Flush 691739

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.50 Length 11.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104271 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.50 Length 11.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104271 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20362-SAT/OPL Exterior -Wall Mt./Flush - 691739 - Capital Lighting, Inc.
Columbus, OH, USA
20362-SAT/OPL Exterior -Wall Mt./Flush
691739
20362-SAT/OPL Exterior -Wall Mt./Flush 691739
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.50 Length 11.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104271 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 11.50
Length 11.50
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594104271
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691739
Product Name 20362-SAT/OPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details