Capital Lighting, Inc. 20739-BS/OPL Sconces-Single Glass 691735

Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594104479 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594104479 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20739-BS/OPL Sconces-Single Glass - 691735 - Capital Lighting, Inc.
Columbus, OH, USA
20739-BS/OPL Sconces-Single Glass
691735
20739-BS/OPL Sconces-Single Glass 691735
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594104479 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.75
Length 11.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594104479
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691735
Product Name 20739-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details