Capital Lighting, Inc. 20444-BRZ Exterior -Wall Mount 691731

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104400 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104400 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20444-BRZ Exterior -Wall Mount - 691731 - Capital Lighting, Inc.
Columbus, OH, USA
20444-BRZ Exterior -Wall Mount
691731
20444-BRZ Exterior -Wall Mount 691731
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594104400 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594104400
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691731
Product Name 20444-BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details