Capital Lighting, Inc. 20445-BS/OPL Sconces-Single Glass 691730

Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104424 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104424 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20445-BS/OPL Sconces-Single Glass - 691730 - Capital Lighting, Inc.
Columbus, OH, USA
20445-BS/OPL Sconces-Single Glass
691730
20445-BS/OPL Sconces-Single Glass 691730
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104424 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.50
Length 11.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594104424
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691730
Product Name 20445-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details