Capital Lighting, Inc. 23078-BS/WHT Semi-Flush Mts.-Bowl Style 691712

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594104516 Category: Cable Semi-Flush Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594104516 Category: Cable Semi-Flush Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23078-BS/WHT Semi-Flush Mts.-Bowl Style - 691712 - Capital Lighting, Inc.
Columbus, OH, USA
23078-BS/WHT Semi-Flush Mts.-Bowl Style
691712
23078-BS/WHT Semi-Flush Mts.-Bowl Style 691712
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594104516 Category: Cable Semi-Flush Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Semi Flush
UPC: 641594104516
Category: Cable Semi-Flush
Glass: White
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691712
Product Name 23078-BS/WHT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details