Capital Lighting, Inc. 23081-BS/WHT Pendants-Bowl Style 691709

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104547 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104547 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23081-BS/WHT Pendants-Bowl Style - 691709 - Capital Lighting, Inc.
Columbus, OH, USA
23081-BS/WHT Pendants-Bowl Style
691709
23081-BS/WHT Pendants-Bowl Style 691709
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104547 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594104547
Category: Cable Pendant
Glass: White
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691709
Product Name 23081-BS/WHT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details