Capital Lighting, Inc. 23082-BS/WHT Pendants-Bowl Style 691707

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594104554 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594104554 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23082-BS/WHT Pendants-Bowl Style - 691707 - Capital Lighting, Inc.
Columbus, OH, USA
23082-BS/WHT Pendants-Bowl Style
691707
23082-BS/WHT Pendants-Bowl Style 691707
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594104554 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Steel
Product Name: Five Light Pendant
UPC: 641594104554
Category: Cable Pendant
Glass: White
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691707
Product Name 23082-BS/WHT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details