Capital Lighting, Inc. 23107-WTP Sconces-Pocket 691700

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 641594911954 Category: Italian Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 641594911954 Category: Italian Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23107-WTP Sconces-Pocket - 691700 - Capital Lighting, Inc.
Columbus, OH, USA
23107-WTP Sconces-Pocket
691700
23107-WTP Sconces-Pocket 691700
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.00 Length 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 641594911954 Category: Italian Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 13.00
Length 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Sconce
UPC: 641594911954
Category: Italian Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691700
Product Name 23107-WTP Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details