Capital Lighting, Inc. 77-853 Exterior -Wall Mount 691694

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778537 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778537 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-853 Exterior -Wall Mount - 691694 - Capital Lighting, Inc.
Columbus, OH, USA
77-853 Exterior -Wall Mount
691694
77-853 Exterior -Wall Mount 691694
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778537 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923778537
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691694
Product Name 77-853 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details