Capital Lighting, Inc. 77-859 Exterior -Wall Mt./Flush 691692

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778599 Category: Wall Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778599 Category: Wall Fixture

Suppliers

Company
Product
Description
Supplier Links
77-859 Exterior -Wall Mt./Flush - 691692 - Capital Lighting, Inc.
Columbus, OH, USA
77-859 Exterior -Wall Mt./Flush
691692
77-859 Exterior -Wall Mt./Flush 691692
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778599 Category: Wall Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 4
Bulb
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Wall Fixture
UPC: 045923778599
Category: Wall Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691692
Product Name 77-859 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details