Capital Lighting, Inc. 77-897 Exterior -Wall Mount 691673

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778971 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778971 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-897 Exterior -Wall Mount - 691673 - Capital Lighting, Inc.
Columbus, OH, USA
77-897 Exterior -Wall Mount
691673
77-897 Exterior -Wall Mount 691673
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778971 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923778971
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691673
Product Name 77-897 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details