Capital Lighting, Inc. 77-898 Exterior -Post/Pier Head 691671

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778988 Category: Post Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778988 Category: Post Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-898 Exterior -Post/Pier Head - 691671 - Capital Lighting, Inc.
Columbus, OH, USA
77-898 Exterior -Post/Pier Head
691671
77-898 Exterior -Post/Pier Head 691671
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778988 Category: Post Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Post Lantern
UPC: 045923778988
Category: Post Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691671
Product Name 77-898 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details