Capital Lighting, Inc. 77-899 Exterior -Post/Pier Head 691670

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923778995 Category: Post Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923778995 Category: Post Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-899 Exterior -Post/Pier Head - 691670 - Capital Lighting, Inc.
Columbus, OH, USA
77-899 Exterior -Post/Pier Head
691670
77-899 Exterior -Post/Pier Head 691670
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923778995 Category: Post Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Post Lantern
UPC: 045923778995
Category: Post Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691670
Product Name 77-899 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details