Capital Lighting, Inc. 30040/22 Pendants-Glass Down 691596

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011332 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011332 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30040/22 Pendants-Glass Down - 691596 - Capital Lighting, Inc.
Columbus, OH, USA
30040/22 Pendants-Glass Down
691596
30040/22 Pendants-Glass Down 691596
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: G4 Qty: 22 Wattage: 20 Finish: Polished Chrome Weight: 23 Product Name: TwoTwo Light Pendant UPC: 748119011332 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Type: G4
Qty: 22
Wattage: 20
Finish: Polished Chrome
Weight: 23
Product Name: TwoTwo Light Pendant
UPC: 748119011332
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691596
Product Name 30040/22 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details