Capital Lighting, Inc. 42106/2 Exterior -Ceiling Mount 691575

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020389 Category: Outdoor Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020389 Category: Outdoor Flushmount

Suppliers

Company
Product
Description
Supplier Links
42106/2 Exterior -Ceiling Mount - 691575 - Capital Lighting, Inc.
Columbus, OH, USA
42106/2 Exterior -Ceiling Mount
691575
42106/2 Exterior -Ceiling Mount 691575
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020389 Category: Outdoor Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazelnut Bronze
Weight: 8
Product Name: Two Light Outdoor Flush Mount
UPC: 748119020389
Category: Outdoor Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691575
Product Name 42106/2 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details