Capital Lighting, Inc. 42096/2 Exterior -Wall Mt./Flush 691571

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 7 Product Name: One Light Outdoor Wall Mount UPC: 748119013725 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 7 Product Name: One Light Outdoor Wall Mount UPC: 748119013725 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42096/2 Exterior -Wall Mt./Flush - 691571 - Capital Lighting, Inc.
Columbus, OH, USA
42096/2 Exterior -Wall Mt./Flush
691571
42096/2 Exterior -Wall Mt./Flush 691571
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Sunset Silver Weight: 7 Product Name: One Light Outdoor Wall Mount UPC: 748119013725 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 5
Bulb
Qty: 2
Wattage: 60
Finish: Sunset Silver
Weight: 7
Product Name: One Light Outdoor Wall Mount
UPC: 748119013725
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691571
Product Name 42096/2 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details