Capital Lighting, Inc. 551-3MD Mini Pendants-3 Light Cluster 691561

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119014852 Category: Pendant Glass: Maple Dusk
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119014852 Category: Pendant Glass: Maple Dusk

Suppliers

Company
Product
Description
Supplier Links
551-3MD Mini Pendants-3 Light Cluster - 691561 - Capital Lighting, Inc.
Columbus, OH, USA
551-3MD Mini Pendants-3 Light Cluster
691561
551-3MD Mini Pendants-3 Light Cluster 691561
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119014852 Category: Pendant Glass: Maple Dusk

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 748119014852
Category: Pendant
Glass: Maple Dusk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691561
Product Name 551-3MD Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details