Capital Lighting, Inc. 42241/1 Exterior -Wall Mount 691549

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 6 Product Name: Four Compliant Led Wall Mount UPC: 748119013800 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 6 Product Name: Four Compliant Led Wall Mount UPC: 748119013800 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42241/1 Exterior -Wall Mount - 691549 - Capital Lighting, Inc.
Columbus, OH, USA
42241/1 Exterior -Wall Mount
691549
42241/1 Exterior -Wall Mount 691549
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 6 Product Name: Four Compliant Led Wall Mount UPC: 748119013800 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 6
Product Name: Four Compliant Led Wall Mount
UPC: 748119013800
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691549
Product Name 42241/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details