Capital Lighting, Inc. 42260/1 Exterior -Wall Mount 691548

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119015002 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119015002 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42260/1 Exterior -Wall Mount - 691548 - Capital Lighting, Inc.
Columbus, OH, USA
42260/1 Exterior -Wall Mount
691548
42260/1 Exterior -Wall Mount 691548
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119015002 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Matte Black
Weight: 4
Product Name: Four Compliant Led Wall Mount
UPC: 748119015002
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691548
Product Name 42260/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details