Capital Lighting, Inc. 42255/3 Exterior -Post/Pier Head 691545

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 8 Product Name: Three Light Post Mount UPC: 748119013916 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 8 Product Name: Three Light Post Mount UPC: 748119013916 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42255/3 Exterior -Post/Pier Head - 691545 - Capital Lighting, Inc.
Columbus, OH, USA
42255/3 Exterior -Post/Pier Head
691545
42255/3 Exterior -Post/Pier Head 691545
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 8 Product Name: Three Light Post Mount UPC: 748119013916 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Charcoal
Weight: 8
Product Name: Three Light Post Mount
UPC: 748119013916
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691545
Product Name 42255/3 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details