Capital Lighting, Inc. 42243/1 Exterior -Post/Pier Head 691544

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Post Mount Only UPC: 748119013831 Category: Outdoor Post Light Blade span: 5 Blade type: 60 Speeds: Candelabra
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Post Mount Only UPC: 748119013831 Category: Outdoor Post Light Blade span: 5 Blade type: 60 Speeds: Candelabra

Suppliers

Company
Product
Description
Supplier Links
42243/1 Exterior -Post/Pier Head - 691544 - Capital Lighting, Inc.
Columbus, OH, USA
42243/1 Exterior -Post/Pier Head
691544
42243/1 Exterior -Post/Pier Head 691544
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Post Mount Only UPC: 748119013831 Category: Outdoor Post Light Blade span: 5 Blade type: 60 Speeds: Candelabra

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 6
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 5
Product Name: Four Compliant Led Post Mount Only
UPC: 748119013831
Category: Outdoor Post Light
Blade span: 5
Blade type: 60
Speeds: Candelabra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691544
Product Name 42243/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details