Capital Lighting, Inc. 42252/4 Exterior -Wall Mount 691541

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Charcoal Weight: 18 Product Name: Four Light Outdoor Wall Mount UPC: 748119013862 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Charcoal Weight: 18 Product Name: Four Light Outdoor Wall Mount UPC: 748119013862 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42252/4 Exterior -Wall Mount - 691541 - Capital Lighting, Inc.
Columbus, OH, USA
42252/4 Exterior -Wall Mount
691541
42252/4 Exterior -Wall Mount 691541
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Charcoal Weight: 18 Product Name: Four Light Outdoor Wall Mount UPC: 748119013862 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 35.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Charcoal
Weight: 18
Product Name: Four Light Outdoor Wall Mount
UPC: 748119013862
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691541
Product Name 42252/4 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details