Capital Lighting, Inc. 42253/2 Exterior -Ceiling Mount 691540

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 5 Product Name: Two Light Outdoor Flush Mount UPC: 748119013848 Category: Outdoor Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 5 Product Name: Two Light Outdoor Flush Mount UPC: 748119013848 Category: Outdoor Flushmount

Suppliers

Company
Product
Description
Supplier Links
42253/2 Exterior -Ceiling Mount - 691540 - Capital Lighting, Inc.
Columbus, OH, USA
42253/2 Exterior -Ceiling Mount
691540
42253/2 Exterior -Ceiling Mount 691540
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 5 Product Name: Two Light Outdoor Flush Mount UPC: 748119013848 Category: Outdoor Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazelnut Bronze
Weight: 5
Product Name: Two Light Outdoor Flush Mount
UPC: 748119013848
Category: Outdoor Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691540
Product Name 42253/2 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details