Capital Lighting, Inc. 31019-SC/FST Bathroom Fixtures-Two Lights 691496

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104905 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104905 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
31019-SC/FST Bathroom Fixtures-Two Lights - 691496 - Capital Lighting, Inc.
Columbus, OH, USA
31019-SC/FST Bathroom Fixtures-Two Lights
691496
31019-SC/FST Bathroom Fixtures-Two Lights 691496
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104905 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 5.50
Length 5.50
Extension: 4.5
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Satin Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594104905
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691496
Product Name 31019-SC/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details