Capital Lighting, Inc. 77-806 Exterior -Post/Pier Head 691482

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778063 Category: Post Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778063 Category: Post Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-806 Exterior -Post/Pier Head - 691482 - Capital Lighting, Inc.
Columbus, OH, USA
77-806 Exterior -Post/Pier Head
691482
77-806 Exterior -Post/Pier Head 691482
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 045923778063 Category: Post Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Post Lantern
UPC: 045923778063
Category: Post Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691482
Product Name 77-806 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details