Capital Lighting, Inc. 70015LED-BRZ Mini Pendants-Cable 691464

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Pendant UPC: 641594107746 Category: LED Pendant Shipped Via: UPS Safety Rating: ETL Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Pendant UPC: 641594107746 Category: LED Pendant Shipped Via: UPS Safety Rating: ETL Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
70015LED-BRZ Mini Pendants-Cable - 691464 - Capital Lighting, Inc.
Columbus, OH, USA
70015LED-BRZ Mini Pendants-Cable
691464
70015LED-BRZ Mini Pendants-Cable 691464
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 20.00 Length 20.00 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Bronze Product Name: One Light Pendant UPC: 641594107746 Category: LED Pendant Shipped Via: UPS Safety Rating: ETL Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 20.00
Length 20.00
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594107746
Category: LED Pendant
Shipped Via: UPS
Safety Rating: ETL
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691464
Product Name 70015LED-BRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details