PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Extension: 8
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Flood Light
UPC: 045923777004
Category: Flood Lights
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 691456 |
| Product Name | 77-700 Exterior -Spot Lights |
| Application | Residential; Outdoor |