Capital Lighting, Inc. 77-702 Exterior -Spot Lights 691451

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Gray Product Name: One Light Flood Light UPC: 045923777028 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Gray Product Name: One Light Flood Light UPC: 045923777028 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
77-702 Exterior -Spot Lights - 691451 - Capital Lighting, Inc.
Columbus, OH, USA
77-702 Exterior -Spot Lights
691451
77-702 Exterior -Spot Lights 691451
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Gray Product Name: One Light Flood Light UPC: 045923777028 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Extension: 8
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Gray
Product Name: One Light Flood Light
UPC: 045923777028
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691451
Product Name 77-702 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details