Capital Lighting, Inc. 52206-BS Island/Pool Table-4 Light + 691444

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Length 10.75 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594853780 Category: Spotlight Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Length 10.75 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594853780 Category: Spotlight Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52206-BS Island/Pool Table-4 Light + - 691444 - Capital Lighting, Inc.
Columbus, OH, USA
52206-BS Island/Pool Table-4 Light +
691444
52206-BS Island/Pool Table-4 Light + 691444
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Length 10.75 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594853780 Category: Spotlight Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.75
Length 10.75
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594853780
Category: Spotlight Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691444
Product Name 52206-BS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details