Capital Lighting, Inc. 62089-BS Sconces-Other 691443

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Extension: 1.7 Bulb Type: 1Lt x 1w Super White LED Qty: 1 Wattage: 1 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594076356 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Extension: 1.7 Bulb Type: 1Lt x 1w Super White LED Qty: 1 Wattage: 1 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594076356 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62089-BS Sconces-Other - 691443 - Capital Lighting, Inc.
Columbus, OH, USA
62089-BS Sconces-Other
691443
62089-BS Sconces-Other 691443
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Extension: 1.7 Bulb Type: 1Lt x 1w Super White LED Qty: 1 Wattage: 1 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594076356 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.70
Extension: 1.7
Bulb
Type: 1Lt x 1w Super White LED
Qty: 1
Wattage: 1
Finish: Brushed Steel
Product Name: One Light Task-Light
UPC: 641594076356
Category: Gooseneck Wall Lamp
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691443
Product Name 62089-BS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details