Capital Lighting, Inc. 77-487 Exterior -Spot Lights 691421

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923774874 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923774874 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
77-487 Exterior -Spot Lights - 691421 - Capital Lighting, Inc.
Columbus, OH, USA
77-487 Exterior -Spot Lights
691421
77-487 Exterior -Spot Lights 691421
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 8 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923774874 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Extension: 8
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flood Light
UPC: 045923774874
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691421
Product Name 77-487 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details