Capital Lighting, Inc. 10120/3 Mid. Chandeliers-Candle 691389

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 748119011790 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 748119011790 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10120/3 Mid. Chandeliers-Candle - 691389 - Capital Lighting, Inc.
Columbus, OH, USA
10120/3 Mid. Chandeliers-Candle
691389
10120/3 Mid. Chandeliers-Candle 691389
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 748119011790 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119011790
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691389
Product Name 10120/3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details