Capital Lighting, Inc. 10129/5 Pendants-Drum Shade 691388

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Pendant UPC: 748119012032 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Pendant UPC: 748119012032 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10129/5 Pendants-Drum Shade - 691388 - Capital Lighting, Inc.
Columbus, OH, USA
10129/5 Pendants-Drum Shade
691388
10129/5 Pendants-Drum Shade 691388
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Pendant UPC: 748119012032 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 17
Product Name: Five Light Pendant
UPC: 748119012032
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691388
Product Name 10129/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details