Capital Lighting, Inc. 10121/6 Mid. Chandeliers-Candle 691387

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Six Light Chandelier UPC: 748119011806 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Six Light Chandelier UPC: 748119011806 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10121/6 Mid. Chandeliers-Candle - 691387 - Capital Lighting, Inc.
Columbus, OH, USA
10121/6 Mid. Chandeliers-Candle
691387
10121/6 Mid. Chandeliers-Candle 691387
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Six Light Chandelier UPC: 748119011806 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Six Light Chandelier
UPC: 748119011806
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691387
Product Name 10121/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details