Capital Lighting, Inc. 10127/3 Bathroom Fixtures-Three Lights 691382

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119012094 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119012094 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10127/3 Bathroom Fixtures-Three Lights - 691382 - Capital Lighting, Inc.
Columbus, OH, USA
10127/3 Bathroom Fixtures-Three Lights
691382
10127/3 Bathroom Fixtures-Three Lights 691382
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119012094 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 4.00
Extension: 4
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: Three Light Vanity
UPC: 748119012094
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691382
Product Name 10127/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details