Capital Lighting, Inc. MP-620-RD/DB Mini Pendants-Cable 691377

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174013 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174013 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-620-RD/DB Mini Pendants-Cable - 691377 - Capital Lighting, Inc.
Columbus, OH, USA
MP-620-RD/DB Mini Pendants-Cable
691377
MP-620-RD/DB Mini Pendants-Cable 691377
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174013 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.00
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174013
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691377
Product Name MP-620-RD/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details