Capital Lighting, Inc. MP-559-GL/DB Mini Pendants-Cable 691376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182728 Category: Pendant Glass: Gold Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182728 Category: Pendant Glass: Gold Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-559-GL/DB Mini Pendants-Cable - 691376 - Capital Lighting, Inc.
Columbus, OH, USA
MP-559-GL/DB Mini Pendants-Cable
691376
MP-559-GL/DB Mini Pendants-Cable 691376
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182728 Category: Pendant Glass: Gold Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 2.50
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182728
Category: Pendant
Glass: Gold
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691376
Product Name MP-559-GL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details