Capital Lighting, Inc. MP-559-MR/CH Mini Pendants-Cable 691373

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182506 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182506 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-559-MR/CH Mini Pendants-Cable - 691373 - Capital Lighting, Inc.
Columbus, OH, USA
MP-559-MR/CH Mini Pendants-Cable
691373
MP-559-MR/CH Mini Pendants-Cable 691373
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182506 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 2.50
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182506
Category: Pendant
Glass: Mirror
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691373
Product Name MP-559-MR/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details