Capital Lighting, Inc. 10112/1 Lamps-Swing Arm-Wall 691353

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 41174 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119011691 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 41174 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119011691 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10112/1 Lamps-Swing Arm-Wall - 691353 - Capital Lighting, Inc.
Columbus, OH, USA
10112/1 Lamps-Swing Arm-Wall
691353
10112/1 Lamps-Swing Arm-Wall 691353
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 41174 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: One Light Sconce UPC: 748119011691 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 41174
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 748119011691
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691353
Product Name 10112/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details