Capital Lighting, Inc. 10113/2 Sconces-Double Candle 691351

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119011844 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119011844 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10113/2 Sconces-Double Candle - 691351 - Capital Lighting, Inc.
Columbus, OH, USA
10113/2 Sconces-Double Candle
691351
10113/2 Sconces-Double Candle 691351
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119011844 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: Two Light Sconce
UPC: 748119011844
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691351
Product Name 10113/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details