Capital Lighting, Inc. MP-963-GJ/BN Mini Pendants-Cable 691349

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179636 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179636 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-963-GJ/BN Mini Pendants-Cable - 691349 - Capital Lighting, Inc.
Columbus, OH, USA
MP-963-GJ/BN Mini Pendants-Cable
691349
MP-963-GJ/BN Mini Pendants-Cable 691349
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.75 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179636 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.75
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179636
Category: Pendant
Glass: Glow Jade
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691349
Product Name MP-963-GJ/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details