Capital Lighting, Inc. 20059/4 Pendants-Drum Shade 691298

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Darkwood Weight: 19 Product Name: Four Light Pendelier UPC: 748119013312 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Darkwood Weight: 19 Product Name: Four Light Pendelier UPC: 748119013312 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
20059/4 Pendants-Drum Shade - 691298 - Capital Lighting, Inc.
Columbus, OH, USA
20059/4 Pendants-Drum Shade
691298
20059/4 Pendants-Drum Shade 691298
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Darkwood Weight: 19 Product Name: Four Light Pendelier UPC: 748119013312 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Darkwood
Weight: 19
Product Name: Four Light Pendelier
UPC: 748119013312
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691298
Product Name 20059/4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details