Capital Lighting, Inc. 20053/3 Pendants-Drum Shade 691296

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Drum Pendant UPC: 748119013268 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Drum Pendant UPC: 748119013268 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20053/3 Pendants-Drum Shade - 691296 - Capital Lighting, Inc.
Columbus, OH, USA
20053/3 Pendants-Drum Shade
691296
20053/3 Pendants-Drum Shade 691296
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Drum Pendant UPC: 748119013268 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Drum Pendant
UPC: 748119013268
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691296
Product Name 20053/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details