Capital Lighting, Inc. 20058/2 Sconces-Pocket 691295

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Darkwood Weight: 5 Product Name: Two Light Sconce UPC: 748119013329 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Darkwood Weight: 5 Product Name: Two Light Sconce UPC: 748119013329 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
20058/2 Sconces-Pocket - 691295 - Capital Lighting, Inc.
Columbus, OH, USA
20058/2 Sconces-Pocket
691295
20058/2 Sconces-Pocket 691295
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Darkwood Weight: 5 Product Name: Two Light Sconce UPC: 748119013329 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Darkwood
Weight: 5
Product Name: Two Light Sconce
UPC: 748119013329
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691295
Product Name 20058/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details