Capital Lighting, Inc. 20057/5 Pendants-Drum Shade 691292

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119013305 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119013305 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20057/5 Pendants-Drum Shade - 691292 - Capital Lighting, Inc.
Columbus, OH, USA
20057/5 Pendants-Drum Shade
691292
20057/5 Pendants-Drum Shade 691292
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119013305 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Five Light Drum Pendant
UPC: 748119013305
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691292
Product Name 20057/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details