Capital Lighting, Inc. 30022/15 Pendants-Other 691289

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119933870 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119933870 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
30022/15 Pendants-Other - 691289 - Capital Lighting, Inc.
Columbus, OH, USA
30022/15 Pendants-Other
691289
30022/15 Pendants-Other 691289
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119933870 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: G4
Qty: 15
Wattage: 10
Finish: Polished Chrome
Weight: 15
Product Name: Five Light Pendant
UPC: 748119933870
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691289
Product Name 30022/15 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details