Capital Lighting, Inc. 30032/10 Large Chandeliers-Glass Shade 691288

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Extension: 20 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: One0 Light Chandelier UPC: 748119011349 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Extension: 20 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: One0 Light Chandelier UPC: 748119011349 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30032/10 Large Chandeliers-Glass Shade - 691288 - Capital Lighting, Inc.
Columbus, OH, USA
30032/10 Large Chandeliers-Glass Shade
691288
30032/10 Large Chandeliers-Glass Shade 691288
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 39.00 Extension: 20 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: One0 Light Chandelier UPC: 748119011349 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 39.00
Extension: 20
Bulb
Type: G4
Qty: 10
Wattage: 20
Finish: Polished Chrome
Weight: 5
Product Name: One0 Light Chandelier
UPC: 748119011349
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691288
Product Name 30032/10 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details