Capital Lighting, Inc. 30024/9 Mini Pendants-4+Light Cluster 691287

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119011264 Category: Chandelier Glass: Rainbow
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119011264 Category: Chandelier Glass: Rainbow

Suppliers

Company
Product
Description
Supplier Links
30024/9 Mini Pendants-4+Light Cluster - 691287 - Capital Lighting, Inc.
Columbus, OH, USA
30024/9 Mini Pendants-4+Light Cluster
691287
30024/9 Mini Pendants-4+Light Cluster 691287
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119011264 Category: Chandelier Glass: Rainbow

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Polished Chrome
Weight: 10
Product Name: Nine Light Chandelier
UPC: 748119011264
Category: Chandelier
Glass: Rainbow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691287
Product Name 30024/9 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details