Capital Lighting, Inc. 30026/18 Semi-Flush Mts.-Other 691286

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: G4 Qty: 18 Wattage: 10 Finish: Polished Chrome Weight: 18 Product Name: Eight Light Semi Flush UPC: 748119011288 Category: Semi Flush Glass: Rainbow
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: G4 Qty: 18 Wattage: 10 Finish: Polished Chrome Weight: 18 Product Name: Eight Light Semi Flush UPC: 748119011288 Category: Semi Flush Glass: Rainbow

Suppliers

Company
Product
Description
Supplier Links
30026/18 Semi-Flush Mts.-Other - 691286 - Capital Lighting, Inc.
Columbus, OH, USA
30026/18 Semi-Flush Mts.-Other
691286
30026/18 Semi-Flush Mts.-Other 691286
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: G4 Qty: 18 Wattage: 10 Finish: Polished Chrome Weight: 18 Product Name: Eight Light Semi Flush UPC: 748119011288 Category: Semi Flush Glass: Rainbow

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.00
Bulb
Type: G4
Qty: 18
Wattage: 10
Finish: Polished Chrome
Weight: 18
Product Name: Eight Light Semi Flush
UPC: 748119011288
Category: Semi Flush
Glass: Rainbow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691286
Product Name 30026/18 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details