Capital Lighting, Inc. 30028/18 Pendants-Glass Down 691281

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119020211 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119020211 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
30028/18 Pendants-Glass Down - 691281 - Capital Lighting, Inc.
Columbus, OH, USA
30028/18 Pendants-Glass Down
691281
30028/18 Pendants-Glass Down 691281
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Polished Chrome Weight: 31 Product Name: Eight Light Pendant UPC: 748119020211 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: G4
Qty: 18
Wattage: 20
Finish: Polished Chrome
Weight: 31
Product Name: Eight Light Pendant
UPC: 748119020211
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691281
Product Name 30028/18 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details